EN
  • EN
  • DE
  • IT

MAX2680EUT-T

Part No MAX2680EUT-T
Manufacturer Maxim Integrated
Catalog RF Mixers
Description IC SIGE DOWNCONV MIXER SOT23-6
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
RF Type Cellular, ISM, PCS, WLL
Frequency 400MHz to 2.5GHz
Number of Mixers 1
Gain 11.6dB
Noise Figure 11.7dB
Secondary Attributes Down Converter
Operating Supply Current 5mA
Supply Voltage - Operating 2.7 V to 5.5 V
Case / Package SOT-23-6
Win Source Part Number 114252-MAX2680EUT-T
Ultra Librarian 3D Model Ultra Librarian MAX2680EUT-T CAD Model

Description

The MAX2680EUT-T is a high-performance, low-noise downconverter mixer designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This component is tailored for use in low-voltage, frequency conversion applications in wireless systems, offering a perfect blend of functionality, reliability, and innovation.

Key Features

  • Frequency Range: The MAX2680EUT-T provides a broad frequency range, making it suitable for various RF and IF applications.
  • Low Noise Figure: With its low noise figure, this mixer ensures high-quality signal conversion, which is critical for maintaining signal integrity in communication systems.
  • High Linearity: The device offers excellent linearity, which helps to minimize distortion and allows for the handling of a wide dynamic range of input signals.
  • Low Power Consumption: Designed for battery-powered devices, the MAX2680EUT-T operates with minimal power consumption, thereby extending the battery life of portable devices.
  • Integrated LO Buffer: The inclusion of an integrated local oscillator (LO) buffer simplifies design and reduces external component count.
  • Small Package: The compact SOT23-6 package allows for space-saving on PCBs, making it ideal for portable and space-constrained applications.

Applications

The MAX2680EUT-T is versatile and can be used in a variety of applications, including:

  • Wireless Local Loop (WLL) systems
  • Global Positioning System (GPS) receivers
  • Wireless LANs
  • Personal Communication Services (PCS) base stations
  • Low-power, high-performance RF transceivers

Technical Specifications

Below are some of the technical specifications of the MAX2680EUT-T:

  • Supply Voltage Range: 2.7V to 5.5V
  • Conversion Gain: 7.5dB typical
  • LO Input Frequency Range: 400MHz to 2500MHz
  • RF Input Frequency Range: 400MHz to 2500MHz
  • IF Frequency Range: 10MHz to 500MHz
  • Operating Temperature Range: -40°C to +85°C

With its combination of low-noise performance, high integration, and small form factor, the MAX2680EUT-T from Maxim Integrated is an ideal choice for designers looking to enhance their RF signal chain performance with a reliable and efficient downconverter mixer.

You May Also Be Interested in

Analog Devices Inc.
IC MMIC MIXER BICMOS 24-QFN
Lowest to $24.7389
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Lowest to $94.3277
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $35.8551
Analog Devices Inc.
400M-1700MHz Dual Down Converter Mixer with Integrated IF Amp & RF Baluns 32-WQFN -40 to 85
Lowest to $30.3144
Analog Devices Inc.
Up/Down Conv Mixer 3.3V/5V 6GHz 16-Pin QFN EP Tube
Lowest to $48.7213
Renesas Electronics America
BOARD
Need more? Email Us
Analog Devices Inc.
GaAs MMIC SMT DOUBLEBALANCED MIXER, 7 - 10 GHz | IC MMIC MIXER DBL-BAL CERAMIC
Lowest to $174.4361
Analog Devices Inc.
EVAL BOARD / HMC525ALC4 series Mixer Evaluation Board
Need more? Email Us
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOPG
Lowest to $78.1955

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5857 $55.4995
80+ $1.3011 $104.0880
120+ $1.2604 $151.2480
165+ $1.2198 $201.2670
215+ $1.1791 $253.5065
285+ $1.0571 $301.2735
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,149 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess